The Silicon Designs Model 1522 is a surface mount MEMS accelerometer designed for industrial applications requiring enhanced temperature performance. It operates within a temperature range of -55°C to +125°C and features low noise levels of 7 µg/,àöHz. The device is available in various full-scale acceleration ranges from ±2 g to ±400 g, making it suitable for a wide array of applications. The accelerometer provides a ±4V differential analog output and operates on a +5 VDC power supply with a typical current draw of 5 mA. It is nitrogen damped and hermetically sealed, ensuring reliability in harsh environments. Each unit is individually tested and calibrated in a climate chamber, which guarantees accuracy even under significant temperature fluctuations. The Model 1522 also includes an internal temperature sensor and is RoHS compliant, with serialized units for traceability. Engineers seeking a reliable accelerometer for zero to medium frequency applications, particularly in environments with large temperature variations, may find the Model 1522 to be a suitable choice.
The Model 1522 is an industrial-grade surface mount MEMS DC accelerometer with enhanced temperature performance and a low-cost design. Like the SDI Model 1521, it is designed for use between -55°C and +125°C, however, the Model 1522 has only half the bias and scale-factor temperature coefficients of the Model 1521. Each nitrogen-damped, hermetically sealed Model 1522 accelerometer undergoes individual temperature testing, programming, calibration, and verification within a climate chamber environment to ensure its improved performance in more temperature-intensiv
| Silicon Designs, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | SDI 1522 |
| Product Name | Surface Mount Accelerometers |
| Sensor Technology | MEMS |
| Device Category | Sensor / Transducer; SMA Chip |
| Sensor Outputs | Acceleration |
| Sensor Mounting | Surface Mount |
| Features | Environmentally / Hermetically Sealed |