"
PRESET DIMMER TYPE
2.75 INCH W X 1.61 INCH D X 4.56 INCH H SIZE
MATTE IVORY FINISH
1-POLE/MULTI-LOCATIO
N OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 VA/600 W LOAD RATING
PRESET LINEAR SLIDE WITH TAP ON/OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS,/SEAMLESS ARCHITECTURAL MATTE FINISH WALL PLATE TYPE
INCANDESCENT/MAGNETI
C LOW VOLTAGE LOAD TYPE
VAREO[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES NIGHTLIGHT
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
PRESET DIMMER TYPE
2.75 INCH W X 1.61 INCH D X 4.56 INCH H SIZE
MATTE IVORY FINISH
1-POLE/MULTI-LOCATIO
N OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 VA/600 W LOAD RATING
PRESET LINEAR SLIDE WITH TAP ON/OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS,/SEAMLESS ARCHITECTURAL MATTE FINISH WALL PLATE TYPE
INCANDESCENT/MAGNETI
C LOW VOLTAGE LOAD TYPE
VAREO[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES NIGHTLIGHT
"
"
PRESET DIMMER TYPE
2.75 INCH W X 1.61 INCH D X 4.56 INCH H SIZE
MATTE IVORY FINISH
1-POLE/MULTI-LOCATIO
N OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 VA/600 W LOAD RATING
PRESET LINEAR SLIDE WITH TAP ON/OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS,/SEAMLESS ARCHITECTURAL MATTE FINISH WALL PLATE TYPE
INCANDESCENT/MAGNETI
C LOW VOLTAGE LOAD TYPE
VAREO[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES NIGHTLIGHT
"
"
PRESET DIMMER TYPE
2.75 INCH W X 1.61 INCH D X 4.56 INCH H SIZE
MATTE IVORY FINISH
1-POLE/MULTI-LOCATION OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 VA/600 W LOAD RATING
PRESET LINEAR SLIDE WITH TAP ON/OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS,/SEAMLESS ARCHITECTURAL MATTE FINISH WALL PLATE TYPE