Hubbell Incorporated Decorator AC Switch RCD309W

Description
ILLUMINATED ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE WHITE COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD309 MODEL
Datasheet
Description
ILLUMINATED ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE WHITE COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD309 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RCD309W - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RCD309W
Decorator AC Switch RCD309W
ILLUMINATED ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE WHITE COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD309 MODEL
  • ILLUMINATED ROCKER TYPE
  • PLASTIC (BASE) MATERIAL
  • 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE
  • WHITE COLOR
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RCD309 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD309W
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Standard AC Switch - 4801 - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details