"
DUPLEX TYPE
SNOW COLOR
3 WIRE(S)
UL, CSA, NOM APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
SATIN COLORS[R] BRAND
FINISH SATIN
SCRS MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
DUPLEX TYPE
SNOW COLOR
3 WIRE(S)
UL, CSA, NOM APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
SATIN COLORS[R] BRAND
FINISH SATIN
SCRS MODEL
"
"
DUPLEX TYPE
SNOW COLOR
3 WIRE(S)
UL, CSA, NOM APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
SATIN COLORS[R] BRAND
FINISH SATIN
SCRS MODEL
"