SCHURTER Inc IEC Appliance Inlet C6, Screw-on Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal 2562

Description
Description Panel mount: Screw-on mounting, Front Side 1 Function: Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material This appliance inlet meets the enhanced glow-wire test requirements according to IEC 60695-2-12 and -13 Suitable for use in unattended household appliances according to IEC 60335-1
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting, Front Side 1 Function: Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material This appliance inlet meets the enhanced glow-wire test requirements according to IEC 60695-2-12 and -13 Suitable for use in unattended household appliances according to IEC 60335-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C6, Screw-on Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal - 2562 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C6, Screw-on Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal
2562
IEC Appliance Inlet C6, Screw-on Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal 2562
Description Panel mount: Screw-on mounting, Front Side 1 Function: Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material This appliance inlet meets the enhanced glow-wire test requirements according to IEC 60695-2-12 and -13 Suitable for use in unattended household appliances according to IEC 60335-1

Description

  • Panel mount: Screw-on mounting, Front Side
  • 1 Function: Appliance Inlet, Pin temperature 70 °C Protection class I
  • Solder / Quick Connect / PCB Terminal

Characteristics

  • Contact pins are turned from solid material
  • This appliance inlet meets the enhanced glow-wire test requirements according to IEC 60695-2-12 and -13
  • Suitable for use in unattended household appliances according to IEC 60335-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 2562
Product Name IEC Appliance Inlet C6, Screw-on Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw-on mount
Termination Types PCB; Solder Cup; Quick connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2107-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line)
View Details
2 suppliers
AC Power Entry Modules - 3-107-465 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 4301.3537.11 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2098-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers