Lutron Electronics Co., Inc. Dimmer Switch NTF-10-277-AL

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE ALMOND FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE NOVA T[R] BRAND NTF MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE ALMOND FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE NOVA T[R] BRAND NTF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - NTF-10-277-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
NTF-10-277-AL
Dimmer Switch NTF-10-277-AL
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE ALMOND FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE NOVA T[R] BRAND NTF MODEL "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
  • MATTE ALMOND FINISH
  • 1-POLE WITH NEUTRAL OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 277 VAC AT 60 HZ VOLTAGE RATING
  • 8 AMPERE LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
  • 3-WIRE FLUORESCENT, LED LOAD TYPE
  • NOVA T[R] BRAND
  • NTF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NTF-10-277-AL
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details