Lutron Electronics Co., Inc. Dimmer Switch MSCF-6AM-277-GS

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN GOLDSTONE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE, 20 BALLAST LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED DRIVER LOAD TYPE MAESTRO[R] BRAND INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN GOLDSTONE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE, 20 BALLAST LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED DRIVER LOAD TYPE MAESTRO[R] BRAND INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MSCF-6AM-277-GS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MSCF-6AM-277-GS
Dimmer Switch MSCF-6AM-277-GS
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN GOLDSTONE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE, 20 BALLAST LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED DRIVER LOAD TYPE MAESTRO[R] BRAND INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • SATIN GOLDSTONE FINISH
  • 1-POLE/MULTI-LOCATION OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 277 VAC AT 60 HZ VOLTAGE RATING
  • 6 AMPERE, 20 BALLAST LOAD RATING
  • ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
  • FLUORESCENT, LED DRIVER LOAD TYPE
  • MAESTRO[R] BRAND
  • INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSCF-6AM-277-GS
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details