Critical Velocity Enterprises, LLC PWM Controller for Resistive Loads RLC30

Description
Control the power to any resistive load such as a heater, lamp, or electrolytic cell using any 1k to 30k potentiometer. This PWM controller runs cool while handling up to 30 amps of continuous current. A 30 Amp fuse is required for safe operation. Not for use with inductive loads such as motors. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 30 Amps continuous current 5.5 - 20 VDC operation PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections
Datasheet
Description
Control the power to any resistive load such as a heater, lamp, or electrolytic cell using any 1k to 30k potentiometer. This PWM controller runs cool while handling up to 30 amps of continuous current. A 30 Amp fuse is required for safe operation. Not for use with inductive loads such as motors. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 30 Amps continuous current 5.5 - 20 VDC operation PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
New York, NY, USA
PWM Controller for Resistive Loads
RLC30
PWM Controller for Resistive Loads RLC30
Control the power to any resistive load such as a heater, lamp, or electrolytic cell using any 1k to 30k potentiometer. This PWM controller runs cool while handling up to 30 amps of continuous current. A 30 Amp fuse is required for safe operation. Not for use with inductive loads such as motors. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 30 Amps continuous current 5.5 - 20 VDC operation PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections

Control the power to any resistive load such as a heater, lamp, or electrolytic cell using any 1k to 30k potentiometer. This PWM controller runs cool while handling up to 30 amps of continuous current. A 30 Amp fuse is required for safe operation. Not for use with inductive loads such as motors. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 30 Amps continuous current 5.5 - 20 VDC operation PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections

Supplier's Site Datasheet

Technical Specifications

  Critical Velocity Enterprises, LLC
Product Category Lighting Controls
Product Number RLC30
Product Name PWM Controller for Resistive Loads
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details