Morningstar Corporation Solar Lighting Controller with Automatic Lighting Control Functions SunLight™ SL-10L-12V

Description
Morningstar's SunLight™ solar lighting controller combines the SunSaver design with an advanced microcontroller for automatic lighting control functions. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key Features and Benefits • Microcontroller digital accuracy • Fully automatic operation • Ten field adjustable lighting control options • Special on/off/on lighting functions • Manual test capability • LVD override protection • Detects day and night using the PV array • Suitable for all 12/24 Vdc lamps • Sealed/Flooded battery select • Temperature compensation • Parallel with a SunSaver for 40 amps solar • Includes SunSaver battery charging circuit
Description
Morningstar's SunLight™ solar lighting controller combines the SunSaver design with an advanced microcontroller for automatic lighting control functions. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key Features and Benefits • Microcontroller digital accuracy • Fully automatic operation • Ten field adjustable lighting control options • Special on/off/on lighting functions • Manual test capability • LVD override protection • Detects day and night using the PV array • Suitable for all 12/24 Vdc lamps • Sealed/Flooded battery select • Temperature compensation • Parallel with a SunSaver for 40 amps solar • Includes SunSaver battery charging circuit
Datasheet
Datasheet Summary
Powered by GS/AI

The Morningstar SunLight,Ñ¢ SL-10L-12V is a solar lighting controller designed for automatic lighting control in various applications, including street and pathway lighting. It features a microcontroller for precise digital accuracy and fully automatic operation. The controller offers ten adjustable lighting control options, allowing users to set lighting durations from 2 to 10 hours or to keep lights on all night. It includes unique on/off/on settings that conserve energy by turning lights on again shortly before sunrise. The SL-10L-12V is compatible with both sealed and flooded batteries and incorporates low voltage disconnect (LVD) protection to prevent battery damage. It operates within an ambient temperature range of -40°C to +60°C and is constructed with a rugged anodized aluminum enclosure, making it suitable for harsh environments. The controller has a rated solar and load current of 10A and includes a test button for easy setup and verification of installation. It is CE, RoHS, and REACH compliant and comes with a five-year warranty.

Datasheet Summary
Powered by GS/AI

The Morningstar SunLight,Ñ¢ SL-10L-12V is a solar lighting controller designed for automatic lighting control in various applications, including street and pathway lighting. It features a microcontroller for precise digital accuracy and fully automatic operation. The controller offers ten adjustable lighting control options, allowing users to set lighting durations from 2 to 10 hours or to keep lights on all night. It includes unique on/off/on settings that conserve energy by turning lights on again shortly before sunrise. The SL-10L-12V is compatible with both sealed and flooded batteries and incorporates low voltage disconnect (LVD) protection to prevent battery damage. It operates within an ambient temperature range of -40°C to +60°C and is constructed with a rugged anodized aluminum enclosure, making it suitable for harsh environments. The controller has a rated solar and load current of 10A and includes a test button for easy setup and verification of installation. It is CE, RoHS, and REACH compliant and comes with a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-12V - Morningstar Corporation
Newtown, PA, USA
Solar Lighting Controller with Automatic Lighting Control Functions
SunLight™ SL-10L-12V
Solar Lighting Controller with Automatic Lighting Control Functions SunLight™ SL-10L-12V
Morningstar's SunLight™ solar lighting controller combines the SunSaver design with an advanced microcontroller for automatic lighting control functions. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key Features and Benefits • Microcontroller digital accuracy • Fully automatic operation • Ten field adjustable lighting control options • Special on/off/on lighting functions • Manual test capability • LVD override protection • Detects day and night using the PV array • Suitable for all 12/24 Vdc lamps • Sealed/Flooded battery select • Temperature compensation • Parallel with a SunSaver for 40 amps solar • Includes SunSaver battery charging circuit

Morningstar's SunLight™ solar lighting controller combines the SunSaver design with an advanced microcontroller for automatic lighting control functions.

Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems.

Key Features and Benefits

• Microcontroller digital accuracy
• Fully automatic operation
• Ten field adjustable lighting control options
• Special on/off/on lighting functions
• Manual test capability
• LVD override protection
• Detects day and night using the PV array
• Suitable for all 12/24 Vdc lamps
• Sealed/Flooded battery select
• Temperature compensation
• Parallel with a SunSaver for 40 amps solar
• Includes SunSaver battery charging circuit

Supplier's Site Datasheet

Technical Specifications

  Morningstar Corporation
Product Category Lighting Controls
Product Number SunLight™ SL-10L-12V
Product Name Solar Lighting Controller with Automatic Lighting Control Functions
Application Exterior; Roadway; Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
RS4KIT: LED 4-Channel Radio Trigger Kit - 690575 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details