Lutron Electronics Co., Inc. Dimming System Control Switch MA-T51-GS

Description
" 1-POLE TYPE SATIN GOLDSTONE FINISH UL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W/600 VA (INCANDESCENT/HALOGE N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, FAN LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H MA MODEL "
Datasheet
Description
" 1-POLE TYPE SATIN GOLDSTONE FINISH UL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W/600 VA (INCANDESCENT/HALOGE N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, FAN LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H MA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MA-T51-GS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MA-T51-GS
Dimming System Control Switch MA-T51-GS
" 1-POLE TYPE SATIN GOLDSTONE FINISH UL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W/600 VA (INCANDESCENT/HALOGE N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, FAN LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H MA MODEL "

"

  • 1-POLE TYPE
  • SATIN GOLDSTONE FINISH
  • UL APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W/600 VA (INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, FAN LOAD TYPE
  • MAESTRO[R] BRAND
  • SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H
  • MA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-T51-GS
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details