Lutron Electronics Co., Inc. Multifunction Control MA-L3T251-DS

Description
" 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN DESERT STONE COLOR UL, CSA APPROVAL 2.5 AMPERE 1-POLE FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet
Description
" 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN DESERT STONE COLOR UL, CSA APPROVAL 2.5 AMPERE 1-POLE FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - MA-L3T251-DS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
MA-L3T251-DS
Multifunction Control MA-L3T251-DS
" 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN DESERT STONE COLOR UL, CSA APPROVAL 2.5 AMPERE 1-POLE FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE FAN/INCANDESCENT/HAL OGEN "

"

  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • SATIN DESERT STONE COLOR
  • UL, CSA APPROVAL
  • 2.5 AMPERE 1-POLE FAN CONTROL
  • 300 W DIMMER LIGHT CONTROL
  • MAESTRO[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-L3T251-DS
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details