Critical Velocity Enterprises, LLC ConstantCurrent PWM Resistive Controller RLC-230

Description
The RLC-230 is a second-generation constant current PWM controller designed for resistive (non-inductive) loads. The control input is via any 5k potentiometer or 0-5V control signal, and the resulting output is a variable 0-100% pulse-width modulated voltage. The controller features two modes of operation: Current Limiting: the maximum allowable current is limited by the onboard trim potentiometer Constant Current: where the current level is controlled by the external pot, and the full scale range from 0 - 30 Amps is selected via the onboard trim pot. Sophisticated algorithms ensure safe operation through automatic fault detection and onboard diagnostics, overload protection, over-temperature protection and reverse polarity protection. Features: Use a 5k pot or 0-5V analog input signal for control Built-in power relay with option for external control Automatic Soft Start ramps up to full power when first powered up to decrease stress on power supplies. Two modes - current control and current limiting Over current protection Over temperature protection Over/Undervoltage protection Reverse polarity proteciton Automatic fault detection and diagnostics 5 low resistance MOSFETs for up to 99% efficiency Ultra-High efficiency design does not require heatsinks Specifications: 30 Amps continuous current 12 V nominal (11-15 VDC) operation PWM Range: 0% - 100% Connections: 0.25 inch quick-connect terminals for power connections Terminal blocks for signal connections
Datasheet
Description
The RLC-230 is a second-generation constant current PWM controller designed for resistive (non-inductive) loads. The control input is via any 5k potentiometer or 0-5V control signal, and the resulting output is a variable 0-100% pulse-width modulated voltage. The controller features two modes of operation: Current Limiting: the maximum allowable current is limited by the onboard trim potentiometer Constant Current: where the current level is controlled by the external pot, and the full scale range from 0 - 30 Amps is selected via the onboard trim pot. Sophisticated algorithms ensure safe operation through automatic fault detection and onboard diagnostics, overload protection, over-temperature protection and reverse polarity protection. Features: Use a 5k pot or 0-5V analog input signal for control Built-in power relay with option for external control Automatic Soft Start ramps up to full power when first powered up to decrease stress on power supplies. Two modes - current control and current limiting Over current protection Over temperature protection Over/Undervoltage protection Reverse polarity proteciton Automatic fault detection and diagnostics 5 low resistance MOSFETs for up to 99% efficiency Ultra-High efficiency design does not require heatsinks Specifications: 30 Amps continuous current 12 V nominal (11-15 VDC) operation PWM Range: 0% - 100% Connections: 0.25 inch quick-connect terminals for power connections Terminal blocks for signal connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
New York, NY, USA
ConstantCurrent PWM Resistive Controller
RLC-230
ConstantCurrent PWM Resistive Controller RLC-230
The RLC-230 is a second-generation constant current PWM controller designed for resistive (non-inductive) loads. The control input is via any 5k potentiometer or 0-5V control signal, and the resulting output is a variable 0-100% pulse-width modulated voltage. The controller features two modes of operation: Current Limiting: the maximum allowable current is limited by the onboard trim potentiometer Constant Current: where the current level is controlled by the external pot, and the full scale range from 0 - 30 Amps is selected via the onboard trim pot. Sophisticated algorithms ensure safe operation through automatic fault detection and onboard diagnostics, overload protection, over-temperature protection and reverse polarity protection. Features: Use a 5k pot or 0-5V analog input signal for control Built-in power relay with option for external control Automatic Soft Start ramps up to full power when first powered up to decrease stress on power supplies. Two modes - current control and current limiting Over current protection Over temperature protection Over/Undervoltage protection Reverse polarity proteciton Automatic fault detection and diagnostics 5 low resistance MOSFETs for up to 99% efficiency Ultra-High efficiency design does not require heatsinks Specifications: 30 Amps continuous current 12 V nominal (11-15 VDC) operation PWM Range: 0% - 100% Connections: 0.25 inch quick-connect terminals for power connections Terminal blocks for signal connections

The RLC-230 is a second-generation constant current PWM controller designed for resistive (non-inductive) loads. The control input is via any 5k potentiometer or 0-5V control signal, and the resulting output is a variable 0-100% pulse-width modulated voltage. The controller features two modes of operation: Current Limiting: the maximum allowable current is limited by the onboard trim potentiometer Constant Current: where the current level is controlled by the external pot, and the full scale range from 0 - 30 Amps is selected via the onboard trim pot. Sophisticated algorithms ensure safe operation through automatic fault detection and onboard diagnostics, overload protection, over-temperature protection and reverse polarity protection. Features: Use a 5k pot or 0-5V analog input signal for control Built-in power relay with option for external control Automatic Soft Start ramps up to full power when first powered up to decrease stress on power supplies. Two modes - current control and current limiting Over current protection Over temperature protection Over/Undervoltage protection Reverse polarity proteciton Automatic fault detection and diagnostics 5 low resistance MOSFETs for up to 99% efficiency Ultra-High efficiency design does not require heatsinks Specifications: 30 Amps continuous current 12 V nominal (11-15 VDC) operation PWM Range: 0% - 100% Connections: 0.25 inch quick-connect terminals for power connections Terminal blocks for signal connections

Supplier's Site Datasheet

Technical Specifications

  Critical Velocity Enterprises, LLC
Product Category Lighting Controls
Product Number RLC-230
Product Name ConstantCurrent PWM Resistive Controller
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
RGB LED Controller, RF Remote, Waterproof , 12-24VDC - LC-SC-3RGB-WR - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 432 watts
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details