Lutron Electronics Co., Inc. HVAC/R Humidity Controller LR-HVAC-INT-SW

Description
" ELECTRIC TYPE SATIN SNOW COLOR 4.25 INCH W X 1.06 INCH D X 5.25 INCH H OVERALL DIMENSIONS 434 MHZ FREQUENCY RATING LED DISPLAY TYPE 1 AMPERE AT 24 VAC RESISTIVE, 0.1 AMPERE AT 24 VAC INDUCTIVE CONTACT RATING IEC 61000-4-2, IEEE C62.41 APPLICABLE STANDARD INDOOR APPLICATION 24 VAC VOLTAGE RATING 32 TO 160 DEG F TEMPERATURE RATING (1) HVAC CONTROLLER, (1) WIRELESS TEMPERATURE SENSOR, (1) WIRED RETURN AIR DUCT SENSOR INCLUSIONS/FEATURES #6 M3 SCREW, WALL/CEILING/FLAT SURFACE MOUNTING TYPE 3 VDC OUTPUT SIGNAL RADIO POWR SAVR TEMPERATURE SENSOR, RADIORA 2 VISOR CONTROL TRANSMITTER USED WITH 0 TO 95 PERCENT RH, NON-CONDENSING HUMIDITY RATING 22 TO 18 AWG TWISTED SHIELDED WIRE ELECTRICAL CONNECTION DETAILS STAGED ON/OFF CONTROL MODE 0 TO 95 PERCENT RH, NON-CONDENSING HUMIDITY SET POINT RANGE 2 SENSOR(S) AUXILIARY SWITCHING ACTION APPROVAL UL, CUL, FCC, IC, COFETEL "
Datasheet
Description
" ELECTRIC TYPE SATIN SNOW COLOR 4.25 INCH W X 1.06 INCH D X 5.25 INCH H OVERALL DIMENSIONS 434 MHZ FREQUENCY RATING LED DISPLAY TYPE 1 AMPERE AT 24 VAC RESISTIVE, 0.1 AMPERE AT 24 VAC INDUCTIVE CONTACT RATING IEC 61000-4-2, IEEE C62.41 APPLICABLE STANDARD INDOOR APPLICATION 24 VAC VOLTAGE RATING 32 TO 160 DEG F TEMPERATURE RATING (1) HVAC CONTROLLER, (1) WIRELESS TEMPERATURE SENSOR, (1) WIRED RETURN AIR DUCT SENSOR INCLUSIONS/FEATURES #6 M3 SCREW, WALL/CEILING/FLAT SURFACE MOUNTING TYPE 3 VDC OUTPUT SIGNAL RADIO POWR SAVR TEMPERATURE SENSOR, RADIORA 2 VISOR CONTROL TRANSMITTER USED WITH 0 TO 95 PERCENT RH, NON-CONDENSING HUMIDITY RATING 22 TO 18 AWG TWISTED SHIELDED WIRE ELECTRICAL CONNECTION DETAILS STAGED ON/OFF CONTROL MODE 0 TO 95 PERCENT RH, NON-CONDENSING HUMIDITY SET POINT RANGE 2 SENSOR(S) AUXILIARY SWITCHING ACTION APPROVAL UL, CUL, FCC, IC, COFETEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVAC/R Humidity Controller - LR-HVAC-INT-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
HVAC/R Humidity Controller
LR-HVAC-INT-SW
HVAC/R Humidity Controller LR-HVAC-INT-SW
" ELECTRIC TYPE SATIN SNOW COLOR 4.25 INCH W X 1.06 INCH D X 5.25 INCH H OVERALL DIMENSIONS 434 MHZ FREQUENCY RATING LED DISPLAY TYPE 1 AMPERE AT 24 VAC RESISTIVE, 0.1 AMPERE AT 24 VAC INDUCTIVE CONTACT RATING IEC 61000-4-2, IEEE C62.41 APPLICABLE STANDARD INDOOR APPLICATION 24 VAC VOLTAGE RATING 32 TO 160 DEG F TEMPERATURE RATING (1) HVAC CONTROLLER, (1) WIRELESS TEMPERATURE SENSOR, (1) WIRED RETURN AIR DUCT SENSOR INCLUSIONS/FEATURES #6 M3 SCREW, WALL/CEILING/FLAT SURFACE MOUNTING TYPE 3 VDC OUTPUT SIGNAL RADIO POWR SAVR TEMPERATURE SENSOR, RADIORA 2 VISOR CONTROL TRANSMITTER USED WITH 0 TO 95 PERCENT RH, NON-CONDENSING HUMIDITY RATING 22 TO 18 AWG TWISTED SHIELDED WIRE ELECTRICAL CONNECTION DETAILS STAGED ON/OFF CONTROL MODE 0 TO 95 PERCENT RH, NON-CONDENSING HUMIDITY SET POINT RANGE 2 SENSOR(S) AUXILIARY SWITCHING ACTION APPROVAL UL, CUL, FCC, IC, COFETEL "

"

  • ELECTRIC TYPE
  • SATIN SNOW COLOR
  • 4.25 INCH W X 1.06 INCH D X 5.25 INCH H OVERALL DIMENSIONS
  • 434 MHZ FREQUENCY RATING
  • LED DISPLAY TYPE
  • 1 AMPERE AT 24 VAC RESISTIVE, 0.1 AMPERE AT 24 VAC INDUCTIVE CONTACT RATING
  • IEC 61000-4-2, IEEE C62.41 APPLICABLE STANDARD
  • INDOOR APPLICATION
  • 24 VAC VOLTAGE RATING
  • 32 TO 160 DEG F TEMPERATURE RATING
  • (1) HVAC CONTROLLER, (1) WIRELESS TEMPERATURE SENSOR, (1) WIRED RETURN AIR DUCT SENSOR INCLUSIONS/FEATURES
  • #6 M3 SCREW, WALL/CEILING/FLAT SURFACE MOUNTING TYPE
  • 3 VDC OUTPUT SIGNAL
  • RADIO POWR SAVR TEMPERATURE SENSOR, RADIORA 2 VISOR CONTROL TRANSMITTER USED WITH
  • 0 TO 95 PERCENT RH, NON-CONDENSING HUMIDITY RATING
  • 22 TO 18 AWG TWISTED SHIELDED WIRE ELECTRICAL CONNECTION DETAILS
  • STAGED ON/OFF CONTROL MODE
  • 0 TO 95 PERCENT RH, NON-CONDENSING HUMIDITY SET POINT RANGE
  • 2 SENSOR(S)
  • AUXILIARY SWITCHING ACTION
  • APPROVAL UL, CUL, FCC, IC, COFETEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Humidity Controllers
Product Number LR-HVAC-INT-SW
Product Name HVAC/R Humidity Controller
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Controller Type Temperature
Control Limit
Features Multi-Function
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Laboratory; Temperature
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Humidity Modules - LinPicco™ Axxx Basic - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Form Factor Board
Media Gas
Inputs 1 inputs
View Details