"
HIGH FREQUENCY TYPE
9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL 935, CSA C22.2, CEC, FCC 18 APPROVAL
2 LAMP(S)
T5 LAMP TYPE
36 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.61 AMPERE AT 120 VAC, 0.31 AMPERE AT 240 VAC, 0.26 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
72.5 W AT 120 VAC, 73.7 W AT 240 VAC, 71.3 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
TWIN TUBE LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
HI-LUME[R] 3D BRAND
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
HIGH FREQUENCY TYPE
9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL 935, CSA C22.2, CEC, FCC 18 APPROVAL
2 LAMP(S)
T5 LAMP TYPE
36 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.61 AMPERE AT 120 VAC, 0.31 AMPERE AT 240 VAC, 0.26 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
72.5 W AT 120 VAC, 73.7 W AT 240 VAC, 71.3 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
TWIN TUBE LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
HI-LUME[R] 3D BRAND
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
"
"
HIGH FREQUENCY TYPE
9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL 935, CSA C22.2, CEC, FCC 18 APPROVAL
2 LAMP(S)
T5 LAMP TYPE
36 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.61 AMPERE AT 120 VAC, 0.31 AMPERE AT 240 VAC, 0.26 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
72.5 W AT 120 VAC, 73.7 W AT 240 VAC, 71.3 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
TWIN TUBE LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
HI-LUME[R] 3D BRAND
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
"
"
HIGH FREQUENCY TYPE
9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL 935, CSA C22.2, CEC, FCC 18 APPROVAL
2 LAMP(S)
T5 LAMP TYPE
36 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.61 AMPERE AT 120 VAC, 0.31 AMPERE AT 240 VAC, 0.26 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
72.5 W AT 120 VAC, 73.7 W AT 240 VAC, 71.3 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
TWIN TUBE LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
HI-LUME[R] 3D BRAND
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC