OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast M200/MULTI-PS-KIT/47690

Description
3-15/16 INCH L X 3.6 INCH W X 2-3/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 200 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 2/1.2/1/0.9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 232 W INPUT POWER M136 ANSI CODE OPEN CIRCUIT VOLTAGE 270 V
Datasheet
Description
3-15/16 INCH L X 3.6 INCH W X 2-3/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 200 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 2/1.2/1/0.9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 232 W INPUT POWER M136 ANSI CODE OPEN CIRCUIT VOLTAGE 270 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Open Core and Coil HID Ballast
M200/MULTI-PS-KIT/47690
Open Core and Coil HID Ballast M200/MULTI-PS-KIT/47690
3-15/16 INCH L X 3.6 INCH W X 2-3/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 200 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 2/1.2/1/0.9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 232 W INPUT POWER M136 ANSI CODE OPEN CIRCUIT VOLTAGE 270 V
  • 3-15/16 INCH L X 3.6 INCH W X 2-3/16 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS
  • UL APPROVAL
  • METAL HALIDE PULSE START LAMP TYPE
  • 200 W LAMP WATTAGE
  • 120/208/240/277 VAC INPUT VOLTAGE
  • 2/1.2/1/0.9 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 232 W INPUT POWER
  • M136 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 270 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number M200/MULTI-PS-KIT/47690
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
200w HP SODIUM MULTI-TAP -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Lamp Wattage 200 watts
View Details
Xtrasun 400W 120/240v HPS/MH Convertible Ballast - BAC400A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details