GE Lighting Fluorescent Electronic Ballast GE-340-RS-MV-N

Description
9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F30T12, F30T12/WM, F34T12, F40T10, F40T12, F40T12/WMP LAMP TYPE 30/34/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.74/0.33/0.98/0.43 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 86/85/114/111 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.96/0.97 POWER FACTOR 0.89 BALLAST FACTOR PROLINE[TM] BRAND
Description
9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F30T12, F30T12/WM, F34T12, F40T10, F40T12, F40T12/WMP LAMP TYPE 30/34/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.74/0.33/0.98/0.43 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 86/85/114/111 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.96/0.97 POWER FACTOR 0.89 BALLAST FACTOR PROLINE[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE-340-RS-MV-N - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE-340-RS-MV-N
Fluorescent Electronic Ballast GE-340-RS-MV-N
9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F30T12, F30T12/WM, F34T12, F40T10, F40T12, F40T12/WMP LAMP TYPE 30/34/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.74/0.33/0.98/0.43 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 86/85/114/111 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.96/0.97 POWER FACTOR 0.89 BALLAST FACTOR PROLINE[TM] BRAND
  • 9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 2 OR 3 LAMP(S)
  • F30T12, F30T12/WM, F34T12, F40T10, F40T12, F40T12/WMP LAMP TYPE
  • 30/34/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.74/0.33/0.98/0.43 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 86/85/114/111 W INPUT POWER
  • RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.96/0.97 POWER FACTOR
  • 0.89 BALLAST FACTOR
  • PROLINE[TM] BRAND
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE-340-RS-MV-N
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Rapid Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
BALLAST KIT LU250 QUAD-TAP - 81976 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Open Core and Coil HID Ballast - BHPSH250QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details