Lutron Electronics Co., Inc. Dimmer Switch DVLV-103P-WH

Description
" WALL/SLIDE DIMMER TYPE 2.94 INCH WIDTH X 1.61 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS WHITE FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1000 VOLT AMP/800 WATT LOAD RATING PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHT LIGHT DLV MODEL "
Datasheet
Description
" WALL/SLIDE DIMMER TYPE 2.94 INCH WIDTH X 1.61 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS WHITE FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1000 VOLT AMP/800 WATT LOAD RATING PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHT LIGHT DLV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVLV-103P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVLV-103P-WH
Dimmer Switch DVLV-103P-WH
" WALL/SLIDE DIMMER TYPE 2.94 INCH WIDTH X 1.61 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS WHITE FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1000 VOLT AMP/800 WATT LOAD RATING PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHT LIGHT DLV MODEL "

"

  • WALL/SLIDE DIMMER TYPE
  • 2.94 INCH WIDTH X 1.61 INCH DEPTH X 4.69 INCH HEIGHT SIZE
  • GLOSS WHITE FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 1000 VOLT AMP/800 WATT LOAD RATING
  • PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE
  • DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • DIVA[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES NIGHT LIGHT
  • DLV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVLV-103P-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - Light Dimmer - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type Slide Dimmer
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details