Luna Innovations Photodiodes SLD-70BG2A

Description
Photodiode 550nm 4µs, 6µs 120° Radial
Request a Quote Datasheet
Description
Photodiode 550nm 4µs, 6µs 120° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - SLD-70BG2A-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
SLD-70BG2A-ND
Photodiodes SLD-70BG2A-ND
Photodiode 550nm 4µs, 6µs 120° Radial

Photodiode 550nm 4µs, 6µs 120° Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number SLD-70BG2A-ND
Product Name Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 400 to 700 nm (4000 to 7000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S16008-1010 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 380 to 1100 nm (3800 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
NIR/Red Enhanced 5mm2 Photodiode-Preamplifier - ODA-5W-100K - Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response Visible; IR
Photodiode Package Leaded; TO-39
Active Area Diameter or Length 8.25 mm (0.3250 inch)
View Details
2 suppliers