Opto Diode Corporation, an ITW Company NIR/Red Enhanced 5mm2 Photodiode-Preamplifier ODA-5W-100K

Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NIR/Red Enhanced 5mm2 Photodiode-Preamplifier - ODA-5W-100K - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
NIR/Red Enhanced 5mm2 Photodiode-Preamplifier
ODA-5W-100K
NIR/Red Enhanced 5mm2 Photodiode-Preamplifier ODA-5W-100K
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - ODA-5W-100K-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
ODA-5W-100K-ND
Photodiodes ODA-5W-100K-ND
Photodiode 940nm

Photodiode 940nm

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number ODA-5W-100K ODA-5W-100K-ND
Product Name NIR/Red Enhanced 5mm2 Photodiode-Preamplifier Photodiodes
Photodiode Spectral Response Visible; IR IR
Photodiode Package Leaded; TO-39 THT
Active Area Diameter or Length 8.25 mm (0.3250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays with amplifier - S11866-64G-02 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Photodiode Material Silicon
View Details