Luna Innovations LED Indication - Discrete LS-0660-014

Description
LED Indication - Discrete 1.8V TO-46-2 Lens Top Metal Can
Request a Quote Datasheet
Description
LED Indication - Discrete 1.8V TO-46-2 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LS-0660-014-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LS-0660-014-ND
LED Indication - Discrete LS-0660-014-ND
LED Indication - Discrete 1.8V TO-46-2 Lens Top Metal Can

LED Indication - Discrete 1.8V TO-46-2 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number LS-0660-014-ND
Product Name LED Indication - Discrete
LED Package: TO-46-2 Lens Top Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers