Broadcom Inc. 1W High Power LED ASMT-MW04-NLN00

Description
The High Brightness Moonstone® 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and fl exibility to the light source designer. The 1W Power LED light source can be mounted onto metal core PCB enabling optimum heat dissipation and ease of installation.
Request a Quote Datasheet
Description
The High Brightness Moonstone® 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and fl exibility to the light source designer. The 1W Power LED light source can be mounted onto metal core PCB enabling optimum heat dissipation and ease of installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
San Jose, CA, USA
1W High Power LED
ASMT-MW04-NLN00
1W High Power LED ASMT-MW04-NLN00
The High Brightness Moonstone® 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and fl exibility to the light source designer. The 1W Power LED light source can be mounted onto metal core PCB enabling optimum heat dissipation and ease of installation.

The High Brightness Moonstone® 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current.

The exposed pad design has excellent heat transfer from the package to the motherboard.

The low profile package design is suitable for a wide variety of applications especially where height is a constraint.

The package is compatible with reflow soldering. This will give more freedom and fl exibility to the light source designer.

The 1W Power LED light source can be mounted onto metal core PCB enabling optimum heat dissipation and ease of installation.

Supplier's Site
LED White Lighting - ASMT-MW04-NLN00-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMT-MW04-NLN00-ND
LED White Lighting ASMT-MW04-NLN00-ND
LED Lighting Moonstone™ White, Cool 7000K 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone™ White, Cool 7000K 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-MW04-NLN00
High Power LEDs - White ASMT-MW04-NLN00
High Power LEDs - White MS1WCool White

High Power LEDs - White MS1WCool White

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-MW04-NLN00 ASMT-MW04-NLN00-ND ASMT-MW04-NLN00
Product Name 1W High Power LED LED White Lighting High Power LEDs - White
LED Type Cool White White
Color Temperature 4000 to 10000 K 7000 K
Viewing Angle 110 degrees 110 degrees
Optical Power Output 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
Led, 1W, Blue, 15Lm; Product Range Broadcom - 36AJ8254 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details