LED Lighting SST-40-W White, Cool 7500K 2.75V 700mA 120° 2020 (5050 Metric)
High Power LEDs - White Cool White LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SST-40-WCS-F50-N3752-ND | SST-40-WCS-F50-N3752 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2020 (5050 Metric) | |
| LED Type | White | |
| Color Temperature | 7500 K |