Luminus, Inc. LED White Lighting SST-20-WG57-B2-C9572

Description
3535 PKG, MAX 2A (3V), 5700K, CR
Request a Quote Datasheet
Description
3535 PKG, MAX 2A (3V), 5700K, CR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-20-WG57-B2-C9572DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 5700K, CR

3535 PKG, MAX 2A (3V), 5700K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WG57-B2-C9572TR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 5700K, CR

3535 PKG, MAX 2A (3V), 5700K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WG57-B2-C9572CT-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 5700K, CR

3535 PKG, MAX 2A (3V), 5700K, CR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-20-WG57-B2-C9572DKR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Reverse mount available chip LED with lens - SML-S13VT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details