Luminus, Inc. LED White Lighting SST-20-WF40-B2-D3402

Description
3535 PKG, MAX 2A (3V), 4000K, CR
Request a Quote Datasheet
Description
3535 PKG, MAX 2A (3V), 4000K, CR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-20-WF40-B2-D3402TR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 4000K, CR

3535 PKG, MAX 2A (3V), 4000K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WF40-B2-D3402DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 4000K, CR

3535 PKG, MAX 2A (3V), 4000K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WF40-B2-D3402CT-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 4000K, CR

3535 PKG, MAX 2A (3V), 4000K, CR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-20-WF40-B2-D3402TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
EXCELED™ series - SLI-343V8RC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers