3535 PKG, MAX 3A (3V), 6500K, CR
3535 PKG, MAX 3A (3V), 6500K, CR
3535 PKG, MAX 3A (3V), 6500K, CR
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1214-SST-20-WE65-B2-D5652TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | White |
| Color Temperature | 6500 K |