Luminus, Inc. LED White Lighting SST-20-WDS-A120-L5572

Description
LED COOL WHITE 5700K 1414
Request a Quote Datasheet
Description
LED COOL WHITE 5700K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-20-WDS-A120-L5572DKR-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 5700K 1414

LED COOL WHITE 5700K 1414

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WDS-A120-L5572CT-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 5700K 1414

LED COOL WHITE 5700K 1414

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WDS-A120-L5572TR-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 5700K 1414

LED COOL WHITE 5700K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-20-WDS-A120-L5572DKR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-2163-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details