Luminus, Inc. High Power LEDs - White SST-20-W40H-B120-J4401

Description
High Power LEDs - White High CRI White LED 4000K 95 CRI
Datasheet
Description
High Power LEDs - White High CRI White LED 4000K 95 CRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
SST-20-W40H-B120-J4401
High Power LEDs - White SST-20-W40H-B120-J4401
High Power LEDs - White High CRI White LED 4000K 95 CRI

High Power LEDs - White High CRI White LED 4000K 95 CRI

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SST-20-W40H-B120-J4401
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 3000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details