Broadcom Inc. LED Indication - Discrete - ASMT-TBBM-NP902 ASMT-TBBM-NP902

Description
Manufacturer: Broadcom Limited Win Source Part Number: 141395-ASMT-TBBM-NP9 02 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Height (Max): 1.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-MiniPLCC Alternative Parts (Cross-Reference): KPHHS-1005QBC-D-V; QTLP601CIBTR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 141395-ASMT-TBBM-NP9 02 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Height (Max): 1.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-MiniPLCC Alternative Parts (Cross-Reference): KPHHS-1005QBC-D-V; QTLP601CIBTR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-TBBM-NP902
141395-ASMT-TBBM-NP902
LED Indication - Discrete - ASMT-TBBM-NP902 141395-ASMT-TBBM-NP902
Manufacturer: Broadcom Limited Win Source Part Number: 141395-ASMT-TBBM-NP9 02 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Height (Max): 1.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-MiniPLCC Alternative Parts (Cross-Reference): KPHHS-1005QBC-D-V; QTLP601CIBTR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 141395-ASMT-TBBM-NP902
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-MiniPLCC
Alternative Parts (Cross-Reference): KPHHS-1005QBC-D-V; QTLP601CIBTR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 141395-ASMT-TBBM-NP902
Product Name LED Indication - Discrete - ASMT-TBBM-NP902
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-URB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
LED White Lighting - 1416-L128-3090EC3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers