Luminus, Inc. LED Color Lighting SST-10-DR-B90-G660

Description
LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1214-1436-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1214-1436-1-ND
LED Color Lighting 1214-1436-1-ND
LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1214-1436-6-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1214-1436-6-ND
LED Color Lighting 1214-1436-6-ND
LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1214-1436-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1214-1436-2-ND
LED Color Lighting 1214-1436-2-ND
LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
SST-10-DR-B90-G660
High Power LEDs - Single Color SST-10-DR-B90-G660
High Power LEDs - Single Color Deep Red LED 660nm

High Power LEDs - Single Color Deep Red LED 660nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1436-1-ND SST-10-DR-B90-G660
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Brightness LED - CP43B-RGS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Oval
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
LED Indication - Discrete - SLC-22DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details