LED Lighting Color SST-10 Horticulture Blue 450nm (Typ) 1414 (3535 Metric)
LED Lighting Color SST-10 Horticulture Blue 450nm (Typ) 1414 (3535 Metric)
High Power LEDs - Single Color Blue LED 450nm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1214-1433-2-ND | SST-10-B-B90-P450 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 450 nm (4500 Å) |