Luminus, Inc. LED Color Lighting SST-10-B-B130-P450

Description
LED Lighting Color SST-10 Horticulture Blue 450nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color SST-10 Horticulture Blue 450nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1214-1435-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1214-1435-2-ND
LED Color Lighting 1214-1435-2-ND
LED Lighting Color SST-10 Horticulture Blue 450nm (Typ) 1414 (3535 Metric)

LED Lighting Color SST-10 Horticulture Blue 450nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1214-1435-6-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1214-1435-6-ND
LED Color Lighting 1214-1435-6-ND
LED Lighting Color SST-10 Horticulture Blue 450nm (Typ) 1414 (3535 Metric)

LED Lighting Color SST-10 Horticulture Blue 450nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1214-1435-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1214-1435-1-ND
LED Color Lighting 1214-1435-1-ND
LED Lighting Color SST-10 Horticulture Blue 450nm (Typ) 1414 (3535 Metric)

LED Lighting Color SST-10 Horticulture Blue 450nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
SST-10-B-B130-P450
High Power LEDs - Single Color SST-10-B-B130-P450
High Power LEDs - Single Color Blue LED 450nm

High Power LEDs - Single Color Blue LED 450nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1435-2-ND SST-10-B-B130-P450
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED White Lighting - ASMT-MW09-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details