5050 PKG, MAX 3.5A (12V), 5700K,
5050 PKG, MAX 3.5A (12V), 5700K,
5050 PKG, MAX 3.5A (12V), 5700K,
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1214-SFT-70X-WE57-H2-G9572TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 2020 (5050 Metric) |
| LED Type | White |
| Color Temperature | 5700 K |