Luminus, Inc. LED White Lighting MP-5050-810E-40-70

Description
MP-5050-810E MID POWER LED
Request a Quote Datasheet
Description
MP-5050-810E MID POWER LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-5050-810E-40-70TR-ND - DigiKey
Thief River Falls, MN, United States
MP-5050-810E MID POWER LED

MP-5050-810E MID POWER LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-5050-810E-40-70TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details