Luminus, Inc. LED White Lighting MP-5050-8100-30-70

Description
LED Lighting MP-5050 Horticulture White, Warm 3000K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Warm 3000K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-5050-8100-30-70-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-5050-8100-30-70-ND
LED White Lighting MP-5050-8100-30-70-ND
LED Lighting MP-5050 Horticulture White, Warm 3000K 26V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Warm 3000K 26V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MP-5050-8100-30-70-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details