Luminus, Inc. LED White Lighting MP-5050-6100-65-70

Description
LED Lighting MP-5050 Horticulture White, Cool 6500K 19V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Cool 6500K 19V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-5050-6100-65-70-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-5050-6100-65-70-ND
LED White Lighting MP-5050-6100-65-70-ND
LED Lighting MP-5050 Horticulture White, Cool 6500K 19V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 6500K 19V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MP-5050-6100-65-70-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285023 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
Reverse mount available chip LED with lens - SML-S13VT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Color Lighting - 516-2944-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Cyan
Peak Wavelength 505 nm (5050 Å)
View Details
2 suppliers