Luminus, Inc.
LED White Lighting
MP-5050-240P-30-80
Description
HIGH POWER LED
Request a Quote
Email Supplier
Datasheet
Description
HIGH POWER LED
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1214-MP-5050-240P-30-80TR-ND |
|
Product Name
|
LED White Lighting |
|
LED Package:
|
2020 (5050 Metric)
|
|
LED Type
|
White
|
|
Color Temperature
|
3000 K
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
1550 nm (15500 Å)
View Details
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
880 nm (8800 Å)
View Details
LED Package:
TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type
White
Color Temperature
7000 K
View Details