Luminus, Inc. LED White Lighting MP-3030-2200-50-70

Description
LED Lighting MP-3030 White, Cool 5000K (Typ) 6V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 White, Cool 5000K (Typ) 6V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1221-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1221-6-ND
LED White Lighting 1214-1221-6-ND
LED Lighting MP-3030 White, Cool 5000K (Typ) 6V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Cool 5000K (Typ) 6V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1221-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1221-2-ND
LED White Lighting 1214-1221-2-ND
LED Lighting MP-3030 White, Cool 5000K (Typ) 6V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Cool 5000K (Typ) 6V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1221-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1221-1-ND
LED White Lighting 1214-1221-1-ND
LED Lighting MP-3030 White, Cool 5000K (Typ) 6V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Cool 5000K (Typ) 6V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-2200-50-70
High Power LEDs - White MP-3030-2200-50-70
High Power LEDs - White Mid-Power Cool White 5000K 70CRI

High Power LEDs - White Mid-Power Cool White 5000K 70CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1221-6-ND MP-3030-2200-50-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-3894-6-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type White
Viewing Angle 33 degrees
View Details
2 suppliers