Luminus, Inc. LED White Lighting MP-3030-21C2-50-90

Description
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Cool 5000K 5.3V 45mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Cool 5000K 5.3V 45mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-3030-21C2-50-90CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Cool 5000K 5.3V 45mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Cool 5000K 5.3V 45mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-21C2-50-90TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Cool 5000K 5.3V 45mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Cool 5000K 5.3V 45mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-21C2-50-90DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Cool 5000K 5.3V 45mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Cool 5000K 5.3V 45mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-21C2-50-90
High Power LEDs - White MP-3030-21C2-50-90
High Power LEDs - White White 5000K 90CRI 3030 Mid Power LED

High Power LEDs - White White 5000K 90CRI 3030 Mid Power LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-MP-3030-21C2-50-90CT-ND MP-3030-21C2-50-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
LED Color Lighting - 516-ASM6-SLD2-NTV0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details