Luminus, Inc. LED White Lighting MP-3030-12ZH-40-90

Description
LED Lighting MP-3030 Horticulture White, Neutral 4000K 2.69V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 Horticulture White, Neutral 4000K 2.69V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1591-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1591-1-ND
LED White Lighting 1214-1591-1-ND
LED Lighting MP-3030 Horticulture White, Neutral 4000K 2.69V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Neutral 4000K 2.69V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1591-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1591-2-ND
LED White Lighting 1214-1591-2-ND
LED Lighting MP-3030 Horticulture White, Neutral 4000K 2.69V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Neutral 4000K 2.69V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1591-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1591-6-ND
LED White Lighting 1214-1591-6-ND
LED Lighting MP-3030 Horticulture White, Neutral 4000K 2.69V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Neutral 4000K 2.69V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-12ZH-40-90
High Power LEDs - White MP-3030-12ZH-40-90
High Power LEDs - White 4000K 90 CRI 28 LUMENS AT 65mA

High Power LEDs - White 4000K 90 CRI 28 LUMENS AT 65mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1591-1-ND MP-3030-12ZH-40-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers