Luminus, Inc. LED White Lighting MP-3020-2100-57-80

Description
LED Lighting MP-3020 White, Cool 5700K 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3020 White, Cool 5700K 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-3020-2100-57-80-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-3020-2100-57-80-ND
LED White Lighting MP-3020-2100-57-80-ND
LED Lighting MP-3020 White, Cool 5700K 6.3V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Cool 5700K 6.3V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3020-2100-57-80
High Power LEDs - White MP-3020-2100-57-80
High Power LEDs - White Cool White 5700K 86lm 80 CRI

High Power LEDs - White Cool White 5700K 86lm 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-3020-2100-57-80-ND MP-3020-2100-57-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1208 (3020 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Optoelectronics - LED Lighting - White - 1331769-ASMT-MW20-NNN00 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 110 degrees
Forward Voltage 3.2 volts
View Details
2 suppliers