Luminus, Inc. LED White Lighting MP-3014-2100-57-70

Description
LED Lighting MP-3014 White, Cool 5700K 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3014 White, Cool 5700K 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-3014-2100-57-70-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-3014-2100-57-70-ND
LED White Lighting MP-3014-2100-57-70-ND
LED Lighting MP-3014 White, Cool 5700K 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Cool 5700K 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-2100-57-70
High Power LEDs - White MP-3014-2100-57-70
High Power LEDs - White Cool White 5700K 64lm 70 CRI

High Power LEDs - White Cool White 5700K 64lm 70 CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-3014-2100-57-70-ND MP-3014-2100-57-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 516-ASCQDG30-N1222G2G302TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details