Luminus, Inc. LED White Lighting MP-3014-2100-40-80

Description
LED Lighting MP-3014 White, Neutral 4000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3014 White, Neutral 4000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1216-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1216-2-ND
LED White Lighting 1214-1216-2-ND
LED Lighting MP-3014 White, Neutral 4000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Neutral 4000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-2100-40-80
High Power LEDs - White MP-3014-2100-40-80
High Power LEDs - White Mid-Power Neut White 4000K 80 CRI

High Power LEDs - White Mid-Power Neut White 4000K 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1216-2-ND MP-3014-2100-40-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
High Brightness SMT Oval LED Lamps - ALMD-LB38-TV002 - Broadcom Inc.
Specs
LED Package: SMT Oval Tinted and Diffused
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
4 suppliers