Luminus, Inc. LED White Lighting MP-3014-2100-40-70

Description
LED Lighting MP-3014 White, Neutral 4000K 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3014 White, Neutral 4000K 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-3014-2100-40-70-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-3014-2100-40-70-ND
LED White Lighting MP-3014-2100-40-70-ND
LED Lighting MP-3014 White, Neutral 4000K 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Neutral 4000K 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-2100-40-70
High Power LEDs - White MP-3014-2100-40-70
High Power LEDs - White Neutral White 4000K 64lm 70 CRI

High Power LEDs - White Neutral White 4000K 64lm 70 CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-3014-2100-40-70-ND MP-3014-2100-40-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details
Mini-mold Chip LED - SML-D13VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers