Luminus, Inc. LED White Lighting MP-3014-2100-27-90

Description
LED Lighting MP-3014 White, Warm 2700K 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3014 White, Warm 2700K 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1299-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1299-1-ND
LED White Lighting 1214-1299-1-ND
LED Lighting MP-3014 White, Warm 2700K 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Warm 2700K 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1299-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1299-2-ND
LED White Lighting 1214-1299-2-ND
LED Lighting MP-3014 White, Warm 2700K 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Warm 2700K 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-2100-27-90
High Power LEDs - White MP-3014-2100-27-90
High Power LEDs - White Warm White 2700K 0046lm 80mA 90 CRI

High Power LEDs - White Warm White 2700K 0046lm 80mA 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1299-1-ND MP-3014-2100-27-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PICOLED™ Series - SML-P12MT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers