Luminus, Inc. LED White Lighting MP-2835-120K-40-90

Description
LED NEUT WHITE 4000K 1411
Request a Quote Datasheet
Description
LED NEUT WHITE 4000K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-2835-120K-40-90CT-ND - DigiKey
Thief River Falls, MN, United States
LED NEUT WHITE 4000K 1411

LED NEUT WHITE 4000K 1411

Buy Now Datasheet
LED White Lighting - 1214-MP-2835-120K-40-90TR-ND - DigiKey
Thief River Falls, MN, United States
LED NEUT WHITE 4000K 1411

LED NEUT WHITE 4000K 1411

Buy Now Datasheet
LED White Lighting - 1214-MP-2835-120K-40-90DKR-ND - DigiKey
Thief River Falls, MN, United States
LED NEUT WHITE 4000K 1411

LED NEUT WHITE 4000K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-2835-120K-40-90CT-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details