Luminus, Inc. LED White Lighting MP-2016-2100-40-90

Description
LED Lighting MP-2016-2100 White, Neutral 4000K 6.1V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016-2100 White, Neutral 4000K 6.1V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1382-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1382-2-ND
LED White Lighting 1214-1382-2-ND
LED Lighting MP-2016-2100 White, Neutral 4000K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Neutral 4000K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1382-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1382-1-ND
LED White Lighting 1214-1382-1-ND
LED Lighting MP-2016-2100 White, Neutral 4000K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Neutral 4000K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1382-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1382-6-ND
LED White Lighting 1214-1382-6-ND
LED Lighting MP-2016-2100 White, Neutral 4000K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Neutral 4000K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-2100-40-90
High Power LEDs - White MP-2016-2100-40-90
High Power LEDs - White Mid Power LED 2031 White, 4000K 90CRI

High Power LEDs - White Mid Power LED 2031 White, 4000K 90CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1382-2-ND MP-2016-2100-40-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Circular LED lamp - SLR-325MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details