Luminus, Inc. LED White Lighting MP-2016-2100-35-80

Description
LED Lighting MP-2016-2100 White, Warm 3500K 6.1V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016-2100 White, Warm 3500K 6.1V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1376-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1376-2-ND
LED White Lighting 1214-1376-2-ND
LED Lighting MP-2016-2100 White, Warm 3500K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Warm 3500K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1376-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1376-1-ND
LED White Lighting 1214-1376-1-ND
LED Lighting MP-2016-2100 White, Warm 3500K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Warm 3500K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-2100-35-80
High Power LEDs - White MP-2016-2100-35-80
High Power LEDs - White Mid Power LED 2023 White, 3500K 80CRI

High Power LEDs - White Mid Power LED 2023 White, 3500K 80CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1376-2-ND MP-2016-2100-35-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details
Mini-mold side view chip LED - SMLA12BN8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details