Luminus, Inc. LED White Lighting MP-2016-2100-22-80

Description
LED Lighting MP-2016-2100 White, Warm 2200K 6.1V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016-2100 White, Warm 2200K 6.1V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1371-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1371-1-ND
LED White Lighting 1214-1371-1-ND
LED Lighting MP-2016-2100 White, Warm 2200K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Warm 2200K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1371-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1371-2-ND
LED White Lighting 1214-1371-2-ND
LED Lighting MP-2016-2100 White, Warm 2200K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Warm 2200K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1371-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1371-6-ND
LED White Lighting 1214-1371-6-ND
LED Lighting MP-2016-2100 White, Warm 2200K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Warm 2200K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-2100-22-80
High Power LEDs - White MP-2016-2100-22-80
High Power LEDs - White Mid Power LED 2016 White, 2200K 80CRI

High Power LEDs - White Mid Power LED 2016 White, 2200K 80CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1371-1-ND MP-2016-2100-22-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
High Brightness SMT Oval LED Lamps - ALMD-LB38-TV002 - Broadcom Inc.
Specs
LED Package: SMT Oval Tinted and Diffused
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
4 suppliers