Luminus, Inc. LED White Lighting MP-2016-1100-57-70

Description
LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-2016-1100-57-70-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-2016-1100-57-70-ND
LED White Lighting MP-2016-1100-57-70-ND
LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-1100-57-70
High Power LEDs - White MP-2016-1100-57-70
High Power LEDs - White Cool White 5700K 26lm 70 CRI

High Power LEDs - White Cool White 5700K 26lm 70 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-2016-1100-57-70-ND MP-2016-1100-57-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZDGSR154WCT-ND - DigiKey
Specs
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 140 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details