Luminus, Inc. LED White Lighting MP-2016-1100-50-80

Description
LED Lighting MP-2016 White, Cool 5000K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016 White, Cool 5000K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1297-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1297-6-ND
LED White Lighting 1214-1297-6-ND
LED Lighting MP-2016 White, Cool 5000K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 5000K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1297-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1297-1-ND
LED White Lighting 1214-1297-1-ND
LED Lighting MP-2016 White, Cool 5000K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 5000K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1297-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1297-2-ND
LED White Lighting 1214-1297-2-ND
LED Lighting MP-2016 White, Cool 5000K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 5000K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-1100-50-80
High Power LEDs - White MP-2016-1100-50-80
High Power LEDs - White Cool White 5000K 24lm 80 CRI

High Power LEDs - White Cool White 5000K 24lm 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1297-6-ND MP-2016-1100-50-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 2700 K
Optical Power Output 980 milliwatts
Array Array
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details